Acer logo

Acer Aspire One 14 Z1402-31ZJ Intel® Core™ i3 i3-5005U Laptop 14" HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84746
Info modified on:
27 Jan 2025, 08:23:43
Short summary description Acer Aspire One 14 Z1402-31ZJ Intel® Core™ i3 i3-5005U Laptop 14" HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Acer Aspire One 14 Z1402-31ZJ, Intel® Core™ i3, 2 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Acer Aspire One 14 Z1402-31ZJ Intel® Core™ i3 i3-5005U Laptop 14" HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Acer Aspire One 14 Z1402-31ZJ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.