Acer logo

Acer Aspire R 14 R5-471T-534X Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88774
Info modified on:
02 Jun 2025, 17:40:06
Short summary description Acer Aspire R 14 R5-471T-534X Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Gray:

Acer Aspire R 14 R5-471T-534X, Intel® Core™ i5, 2.3 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Aspire R 14 R5-471T-534X Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Gray:

Acer Aspire R 14 R5-471T-534X. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Gray

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.