Acer logo

Acer Aspire E E5-474G-53G4 Intel® Core™ i5 i5-6200U Laptop 14" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141831
Info modified on:
22 Jan 2025, 04:51:25
Short summary description Acer Aspire E E5-474G-53G4 Intel® Core™ i5 i5-6200U Laptop 14" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Gray:

Acer Aspire E E5-474G-53G4, Intel® Core™ i5, 2.3 GHz, 14", 4 GB, 1 TB, Windows 10 Home

Long summary description Acer Aspire E E5-474G-53G4 Intel® Core™ i5 i5-6200U Laptop 14" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Gray:

Acer Aspire E E5-474G-53G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 14". Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 920M. Operating system installed: Windows 10 Home. Product color: Gray

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.