Acer logo

Acer Aspire V 13 V3-372-58R8 Intel® Core™ i5 i5-6267U Laptop 13.3" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53622
Info modified on:
22 Jan 2025, 05:24:06
Short summary description Acer Aspire V 13 V3-372-58R8 Intel® Core™ i5 i5-6267U Laptop 13.3" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Black:

Acer Aspire V 13 V3-372-58R8, Intel® Core™ i5, 2.9 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Aspire V 13 V3-372-58R8 Intel® Core™ i5 i5-6267U Laptop 13.3" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Black:

Acer Aspire V 13 V3-372-58R8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6267U, Processor frequency: 2.9 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® Iris™ Graphics 550. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.