Acer logo

Acer Aspire V 13 V3-372-50D5 Intel® Core™ i5 i5-6267U Laptop 13.3" HD 8 GB DDR3L-SDRAM 508 GB HDD+SSD Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58947
Info modified on:
14 Mar 2024, 19:05:35
Short summary description Acer Aspire V 13 V3-372-50D5 Intel® Core™ i5 i5-6267U Laptop 13.3" HD 8 GB DDR3L-SDRAM 508 GB HDD+SSD Windows 10 Home White:

Acer Aspire V 13 V3-372-50D5, Intel® Core™ i5, 2.9 GHz, 13.3", 1366 x 768 pixels, 8 GB, 508 GB

Long summary description Acer Aspire V 13 V3-372-50D5 Intel® Core™ i5 i5-6267U Laptop 13.3" HD 8 GB DDR3L-SDRAM 508 GB HDD+SSD Windows 10 Home White:

Acer Aspire V 13 V3-372-50D5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6267U, Processor frequency: 2.9 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 508 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® Iris™ Graphics 550. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.