Acer logo

Acer Aspire V Nitro VN7-792G-71HT Intel® Core™ i7 i7-6700HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42286
Info modified on:
01 Feb 2025, 04:39:31
Short summary description Acer Aspire V Nitro VN7-792G-71HT Intel® Core™ i7 i7-6700HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire V Nitro VN7-792G-71HT, Intel® Core™ i7, 2.6 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description Acer Aspire V Nitro VN7-792G-71HT Intel® Core™ i7 i7-6700HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire V Nitro VN7-792G-71HT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.