Acer Aspire V Nitro VN7-792G-738T, Intel® Core™ i7, 2.6 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1.13 TB
Acer Aspire V Nitro VN7-792G-738T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10. Product color: Black