Acer Aspire V Nitro VN7-792G-5484, Intel® Core™ i5, 2.3 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 500 GB
Acer Aspire V Nitro VN7-792G-5484. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: I5-6300HQ, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product color: Black