Acer logo

Acer Aspire V 15 V3-575TG-700T Intel® Core™ i7 i7-6500U Laptop 15.6" Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72324
Info modified on:
01 Feb 2025, 04:25:11
Short summary description Acer Aspire V 15 V3-575TG-700T Intel® Core™ i7 i7-6500U Laptop 15.6" Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 10 Home Black:

Acer Aspire V 15 V3-575TG-700T, Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Acer Aspire V 15 V3-575TG-700T Intel® Core™ i7 i7-6500U Laptop 15.6" Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 10 Home Black:

Acer Aspire V 15 V3-575TG-700T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.