Acer Chromebook R 11 C738T-C2EJ, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 32 GB
Acer Chromebook R 11 C738T-C2EJ. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: ChromeOS. Product color: Black