Acer logo

Acer Chromebook R 11 C738T-C8CK Intel® Celeron® N3160 11.6" Touchscreen HD 4 GB DDR3L-SDRAM 32 GB Flash ChromeOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109948
Info modified on:
02 Jun 2025, 17:36:27
Short summary description Acer Chromebook R 11 C738T-C8CK Intel® Celeron® N3160 11.6" Touchscreen HD 4 GB DDR3L-SDRAM 32 GB Flash ChromeOS Black:

Acer Chromebook R 11 C738T-C8CK, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook R 11 C738T-C8CK Intel® Celeron® N3160 11.6" Touchscreen HD 4 GB DDR3L-SDRAM 32 GB Flash ChromeOS Black:

Acer Chromebook R 11 C738T-C8CK. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3160, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: ChromeOS. Product color: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.