Acer logo

Acer Chromebook R 11 CB5-132T-C8L7 Intel® Celeron® N3060 11.6" Touchscreen HD 4 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97326
Info modified on:
02 Jun 2025, 17:36:29
Short summary description Acer Chromebook R 11 CB5-132T-C8L7 Intel® Celeron® N3060 11.6" Touchscreen HD 4 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS White:

Acer Chromebook R 11 CB5-132T-C8L7, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook R 11 CB5-132T-C8L7 Intel® Celeron® N3060 11.6" Touchscreen HD 4 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS White:

Acer Chromebook R 11 CB5-132T-C8L7. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: ChromeOS. Product color: White

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.