Acer logo

Acer Chromebook R 11 CB5-132T-C732 Intel® Celeron® N3150 11.6" Touchscreen 4 GB DDR3L-SDRAM 32 GB Flash ChromeOS White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48134
Info modified on:
01 Feb 2025, 06:11:24
Short summary description Acer Chromebook R 11 CB5-132T-C732 Intel® Celeron® N3150 11.6" Touchscreen 4 GB DDR3L-SDRAM 32 GB Flash ChromeOS White:

Acer Chromebook R 11 CB5-132T-C732, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook R 11 CB5-132T-C732 Intel® Celeron® N3150 11.6" Touchscreen 4 GB DDR3L-SDRAM 32 GB Flash ChromeOS White:

Acer Chromebook R 11 CB5-132T-C732. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3150, Processor frequency: 1.6 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product color: White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.