Acer logo

Acer Chromebook 11 CB3-132-C911 Intel® Celeron® N3060 11.6" HD 2 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS UK English White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92744
Info modified on:
24 Jan 2025, 20:38:56
Short summary description Acer Chromebook 11 CB3-132-C911 Intel® Celeron® N3060 11.6" HD 2 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS UK English White:

Acer Chromebook 11 CB3-132-C911, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 2 GB, 16 GB

Long summary description Acer Chromebook 11 CB3-132-C911 Intel® Celeron® N3060 11.6" HD 2 GB DDR3L-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS UK English White:

Acer Chromebook 11 CB3-132-C911. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product color: White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.