Acer logo

Acer Aspire E E5-574G-565L Intel® Core™ i5 i5-6200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63854
Info modified on:
22 Jan 2025, 05:04:32
Short summary description Acer Aspire E E5-574G-565L Intel® Core™ i5 i5-6200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Gray:

Acer Aspire E E5-574G-565L, Intel® Core™ i5, 2.3 GHz, 15.6", 1366 x 768 pixels, 8 GB, 512 GB

Long summary description Acer Aspire E E5-574G-565L Intel® Core™ i5 i5-6200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Gray:

Acer Aspire E E5-574G-565L. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.