Acer logo

Acer Aspire E E5-574G-540Z Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93334
Info modified on:
01 Feb 2025, 05:06:53
Short summary description Acer Aspire E E5-574G-540Z Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Black, Red:

Acer Aspire E E5-574G-540Z, Intel® Core™ i5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Acer Aspire E E5-574G-540Z Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Black, Red:

Acer Aspire E E5-574G-540Z. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, Red

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.