Acer logo

Acer Aspire E E5-574-525M Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43009
Info modified on:
14 Mar 2024, 19:39:21
Short summary description Acer Aspire E E5-574-525M Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Black:

Acer Aspire E E5-574-525M, Intel® Core™ i5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E E5-574-525M Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Black:

Acer Aspire E E5-574-525M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. Operating system installed: Linux Linpus. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.