Acer logo

Acer Aspire ES1-522-449L AMD A4 A4-7210 Laptop 15.6" HD 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86596
Info modified on:
22 Jan 2025, 04:58:42
Short summary description Acer Aspire ES1-522-449L AMD A4 A4-7210 Laptop 15.6" HD 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Acer Aspire ES1-522-449L, AMD A4, 1.8 GHz, 15.6", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description Acer Aspire ES1-522-449L AMD A4 A4-7210 Laptop 15.6" HD 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Acer Aspire ES1-522-449L. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-7210, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Home. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.