Acer logo

Acer Aspire ES1-521-87V7 AMD A8 A8-6410B Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113245
Info modified on:
22 Jan 2025, 05:50:26
Short summary description Acer Aspire ES1-521-87V7 AMD A8 A8-6410B Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:

Acer Aspire ES1-521-87V7, AMD A8, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire ES1-521-87V7 AMD A8 A8-6410B Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:

Acer Aspire ES1-521-87V7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-6410B, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product color: Black. Weight: 5.29 lbs (2.4 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.