Acer Aspire E ES1-520-32BE, AMD E, 1.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire E ES1-520-32BE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-2500, Processor frequency: 1.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8240. Operating system installed: Windows 10 Home. Product color: Black. Weight: 5.29 lbs (2.4 kg)