Acer logo

Acer Aspire E E5-773G-5424 Intel® Core™ i5 i5-6200U Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940M Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34986
Info modified on:
22 Jan 2025, 05:46:54
Short summary description Acer Aspire E E5-773G-5424 Intel® Core™ i5 i5-6200U Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940M Gray:

Acer Aspire E E5-773G-5424, Intel® Core™ i5, 2.3 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Acer Aspire E E5-773G-5424 Intel® Core™ i5 i5-6200U Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940M Gray:

Acer Aspire E E5-773G-5424. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 520. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.