Acer Aspire E E5-773G-5273, Intel® Core™ i5, 2.3 GHz, 17.3", 1600 x 900 pixels, 12 GB, 1 TB
Acer Aspire E E5-773G-5273. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, Gray