Acer logo

Acer Aspire ES1-331-C2DE Intel® Celeron® N3150 Laptop 13.3" 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75413
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire ES1-331-C2DE Intel® Celeron® N3150 Laptop 13.3" 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black:

Acer Aspire ES1-331-C2DE, Intel® Celeron®, 1.6 GHz, 13.3", 1366 x 768 pixels, 2 GB, 32 GB

Long summary description Acer Aspire ES1-331-C2DE Intel® Celeron® N3150 Laptop 13.3" 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black:

Acer Aspire ES1-331-C2DE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3150, Processor frequency: 1.6 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Black. Weight: 3.31 lbs (1.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.