Acer Aspire R 11 R3-131T-P93Y, Intel® Pentium®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire R 11 R3-131T-P93Y. Product type: Netbook, Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1.6 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Black, Blue