Acer logo

Acer Extensa 15 EX215-54-34HR Intel® Core™ i3 i3-1115G4 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Spanish Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10247
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Acer Extensa 15 EX215-54-34HR Intel® Core™ i3 i3-1115G4 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Spanish Black:

Acer Extensa 15 EX215-54-34HR, Intel® Core™ i3, 3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Extensa 15 EX215-54-34HR Intel® Core™ i3 i3-1115G4 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Spanish Black:

Acer Extensa 15 EX215-54-34HR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4, Processor frequency: 3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home in S mode. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.