Acer logo

Acer Extensa 15 EX215-22-R035 AMD Athlon Silver 3050U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Endless OS Spanish Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31081
Info modified on:
24 Jan 2025, 20:29:42
Short summary description Acer Extensa 15 EX215-22-R035 AMD Athlon Silver 3050U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Endless OS Spanish Black:

Acer Extensa 15 EX215-22-R035, AMD Athlon Silver, 2.3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Extensa 15 EX215-22-R035 AMD Athlon Silver 3050U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Endless OS Spanish Black:

Acer Extensa 15 EX215-22-R035. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon Silver, Processor model: 3050U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Endless OS. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.