Acer logo

Acer Extensa 15 EX215-52-301E Intel® Core™ i3 i3-1005G1 Laptop 15.6" HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71984
Info modified on:
01 Feb 2025, 04:58:31
Short summary description Acer Extensa 15 EX215-52-301E Intel® Core™ i3 i3-1005G1 Laptop 15.6" HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Extensa 15 EX215-52-301E, Intel® Core™ i3, 1.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 256 GB

Long summary description Acer Extensa 15 EX215-52-301E Intel® Core™ i3 i3-1005G1 Laptop 15.6" HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Extensa 15 EX215-52-301E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.