Acer Extensa 15 EX215-51G-50EK, Intel® Core™ i5, 1.6 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 256 GB
Acer Extensa 15 EX215-51G-50EK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black