Acer Chromebook Spin 13 CP713-1W, Intel® Core™ i5, 1.6 GHz, 13.5", 2256 x 1504 pixels, 8 GB, 128 GB
Acer Chromebook Spin 13 CP713-1W. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 13.5", HD type: Quad HD, Display resolution: 2256 x 1504 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. Operating system installed: ChromeOS. Product color: Gray