Acer logo

Acer Spin CP713-1WN-76M7 Intel® Core™ i7 i7-8650U Chromebook 13.5" Touchscreen Quad HD 16 GB LPDDR3-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS US English Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12600
Info modified on:
02 Jun 2025, 18:15:05
Short summary description Acer Spin CP713-1WN-76M7 Intel® Core™ i7 i7-8650U Chromebook 13.5" Touchscreen Quad HD 16 GB LPDDR3-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS US English Gray:

Acer Spin CP713-1WN-76M7, Intel® Core™ i7, 1.9 GHz, 13.5", 2256 x 1504 pixels, 16 GB, 128 GB

Long summary description Acer Spin CP713-1WN-76M7 Intel® Core™ i7 i7-8650U Chromebook 13.5" Touchscreen Quad HD 16 GB LPDDR3-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS US English Gray:

Acer Spin CP713-1WN-76M7. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 13.5", HD type: Quad HD, Display resolution: 2256 x 1504 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.