Acer Extensa 15 2540-32UM + Options Pack .6, Intel® Core™ i3, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 128 GB
Acer Extensa 15 2540-32UM + Options Pack .6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Pro. Product color: Black