Acer logo

Acer Extensa 2510 Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64844
Info modified on:
27 Jan 2025, 08:20:55
Short summary description Acer Extensa 2510 Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB 500 GB HDD Windows 8.1 Black:

Acer Extensa 2510, Intel® Core™ i3, 1.7 GHz, 15.6", 4 GB, 500 GB, Windows 8.1

Long summary description Acer Extensa 2510 Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB 500 GB HDD Windows 8.1 Black:

Acer Extensa 2510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 15.6". Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.