Acer logo

Acer TravelMate P2 16 TMP216-51-G2-TCO-77R7 Intel Core 7 150U Laptop 16" WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1951
Info modified on:
29 May 2025, 09:33:07
Short summary description Acer TravelMate P2 16 TMP216-51-G2-TCO-77R7 Intel Core 7 150U Laptop 16" WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Acer TravelMate P2 16 TMP216-51-G2-TCO-77R7, Intel Core 7, 1.8 GHz, 16", 1920 x 1200 pixels, 32 GB, 512 GB

Long summary description Acer TravelMate P2 16 TMP216-51-G2-TCO-77R7 Intel Core 7 150U Laptop 16" WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Gray:

Acer TravelMate P2 16 TMP216-51-G2-TCO-77R7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core 7, Processor model: 150U, Processor frequency: 1.8 GHz. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product color: Gray

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.