Acer logo

Acer Swift X SFX14-41G-R0FB AMD Ryzen™ 5 5500U Laptop 14" Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10596
Info modified on:
08 Nov 2024, 04:43:03
Short summary description Acer Swift X SFX14-41G-R0FB AMD Ryzen™ 5 5500U Laptop 14" Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Gold:

Acer Swift X SFX14-41G-R0FB, AMD Ryzen™ 5, 2.1 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Acer Swift X SFX14-41G-R0FB AMD Ryzen™ 5 5500U Laptop 14" Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Gold:

Acer Swift X SFX14-41G-R0FB. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5500U, Processor frequency: 2.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.