Acer logo

Acer Chromebook Spin 713 CP713-3W-57JX Intel® Core™ i5 i5-1135G7 13.5" Touchscreen 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS English Gray

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44271
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Acer Chromebook Spin 713 CP713-3W-57JX Intel® Core™ i5 i5-1135G7 13.5" Touchscreen 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS English Gray:

Acer Chromebook Spin 713 CP713-3W-57JX, Intel® Core™ i5, 2.4 GHz, 13.5", 2256 x 1504 pixels, 8 GB, 256 GB

Long summary description Acer Chromebook Spin 713 CP713-3W-57JX Intel® Core™ i5 i5-1135G7 13.5" Touchscreen 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) ChromeOS English Gray:

Acer Chromebook Spin 713 CP713-3W-57JX. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 13.5", Display resolution: 2256 x 1504 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: ChromeOS. Product color: Gray

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.