Acer logo

Acer Chromebook CB317-1H-C994 Intel® Celeron® N N4500 17.3" Full HD 4 GB LPDDR4x-SDRAM 64 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63734
Info modified on:
18 Jun 2024, 15:48:57
Short summary description Acer Chromebook CB317-1H-C994 Intel® Celeron® N N4500 17.3" Full HD 4 GB LPDDR4x-SDRAM 64 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Silver:

Acer Chromebook CB317-1H-C994, Intel® Celeron® N, 1.1 GHz, 17.3", 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Acer Chromebook CB317-1H-C994 Intel® Celeron® N N4500 17.3" Full HD 4 GB LPDDR4x-SDRAM 64 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Silver:

Acer Chromebook CB317-1H-C994. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4500, Processor frequency: 1.1 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product color: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.