Acer logo

Acer Aspire 3 A315-58 Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2894
Info modified on:
01 Feb 2025, 04:58:42
Short summary description Acer Aspire 3 A315-58 Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:

Acer Aspire 3 A315-58, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB, Windows 11 Home

Long summary description Acer Aspire 3 A315-58 Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:

Acer Aspire 3 A315-58. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.