Acer logo

Acer Aspire 3 A317-53G-74KT Intel® Core™ i7 i7-1165G7 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Windows 10 Home German Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9168
Info modified on:
23 Jan 2025, 18:57:50
Short summary description Acer Aspire 3 A317-53G-74KT Intel® Core™ i7 i7-1165G7 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Windows 10 Home German Silver:

Acer Aspire 3 A317-53G-74KT, Intel® Core™ i7, 2.8 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Acer Aspire 3 A317-53G-74KT Intel® Core™ i7 i7-1165G7 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Windows 10 Home German Silver:

Acer Aspire 3 A317-53G-74KT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.