Acer Swift 3 SF314-511-32P8, Intel® Core™ i3, 14", 1920 x 1080 pixels, 8 GB, 256 GB, Silver
Acer Swift 3 SF314-511-32P8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product color: Silver. Weight: 2.65 lbs (1.2 kg)