Acer logo

Acer Swift 3 SF314-43-R2YY AMD Ryzen™ 7 5700U Laptop 14" Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65020
Info modified on:
08 Nov 2024, 05:26:57
Short summary description Acer Swift 3 SF314-43-R2YY AMD Ryzen™ 7 5700U Laptop 14" Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

Acer Swift 3 SF314-43-R2YY, AMD Ryzen™ 7, 1.8 GHz, 14", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Acer Swift 3 SF314-43-R2YY AMD Ryzen™ 7 5700U Laptop 14" Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

Acer Swift 3 SF314-43-R2YY. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5700U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon RX Vega 8. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.