Acer logo

Acer Aspire 5 A515-56-36UT Intel® Core™ i3 i3-1115G4 Laptop 15.6" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode English Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52730
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Acer Aspire 5 A515-56-36UT Intel® Core™ i3 i3-1115G4 Laptop 15.6" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode English Silver:

Acer Aspire 5 A515-56-36UT, Intel® Core™ i3, 3 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Aspire 5 A515-56-36UT Intel® Core™ i3 i3-1115G4 Laptop 15.6" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode English Silver:

Acer Aspire 5 A515-56-36UT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4, Processor frequency: 3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home in S mode. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.