Acer logo

Acer Aspire 5 A517-52G-752A Intel® Core™ i7 i7-1165G7 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30758
Info modified on:
22 Jan 2025, 05:43:15
Short summary description Acer Aspire 5 A517-52G-752A Intel® Core™ i7 i7-1165G7 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

Acer Aspire 5 A517-52G-752A, Intel® Core™ i7, 17.3", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description Acer Aspire 5 A517-52G-752A Intel® Core™ i7 i7-1165G7 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

Acer Aspire 5 A517-52G-752A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX450. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.