Acer logo

Acer Aspire 5 A517-52G-72ZP Intel® Core™ i5 i7-1165G7 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Pro French Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27206
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Acer Aspire 5 A517-52G-72ZP Intel® Core™ i5 i7-1165G7 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Pro French Silver:

Acer Aspire 5 A517-52G-72ZP, Intel® Core™ i5, 2.8 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Acer Aspire 5 A517-52G-72ZP Intel® Core™ i5 i7-1165G7 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Pro French Silver:

Acer Aspire 5 A517-52G-72ZP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.