Acer logo

Acer Aspire 3 A315-35-C0UJ Intel® Celeron® N N5100 Laptop 15.6" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1938
Info modified on:
01 Feb 2025, 05:55:33
Short summary description Acer Aspire 3 A315-35-C0UJ Intel® Celeron® N N5100 Laptop 15.6" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:

Acer Aspire 3 A315-35-C0UJ, Intel® Celeron® N, 1.1 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description Acer Aspire 3 A315-35-C0UJ Intel® Celeron® N N5100 Laptop 15.6" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:

Acer Aspire 3 A315-35-C0UJ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N5100, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.