Acer logo

Acer Spin 3 SP314-21-R5L3 AMD Ryzen™ 3 3250U Hybrid (2-in-1) 14" Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65206
Info modified on:
08 Nov 2024, 04:51:24
Short summary description Acer Spin 3 SP314-21-R5L3 AMD Ryzen™ 3 3250U Hybrid (2-in-1) 14" Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Silver:

Acer Spin 3 SP314-21-R5L3, AMD Ryzen™ 3, 2.6 GHz, 14", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer Spin 3 SP314-21-R5L3 AMD Ryzen™ 3 3250U Hybrid (2-in-1) 14" Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Silver:

Acer Spin 3 SP314-21-R5L3. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 3, Processor model: 3250U, Processor frequency: 2.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home in S mode. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.