Acer Chromebook Spin 514 CP514-1W-R7DJ, AMD Ryzen™ 3, 2.6 GHz, 14", 1920 x 1080 pixels, 8 GB, 64 GB
Acer Chromebook Spin 514 CP514-1W-R7DJ. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 3, Processor model: 3250C, Processor frequency: 2.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product color: Gray