Acer Aspire 3 A315-23-R24V, AMD Ryzen™ 5, 2.1 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB
Acer Aspire 3 A315-23-R24V. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 3500U, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home. Product color: Black