Acer logo

Acer Chromebook C710-2847 Intel® Celeron® 847 11.6" HD 2 GB DDR3-SDRAM 320 GB HDD ChromeOS English Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133264
Info modified on:
23 Jan 2025, 19:22:29
Short summary description Acer Chromebook C710-2847 Intel® Celeron® 847 11.6" HD 2 GB DDR3-SDRAM 320 GB HDD ChromeOS English Gray:

Acer Chromebook C710-2847, Intel® Celeron®, 1.1 GHz, 11.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Chromebook C710-2847 Intel® Celeron® 847 11.6" HD 2 GB DDR3-SDRAM 320 GB HDD ChromeOS English Gray:

Acer Chromebook C710-2847. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 847, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product color: Gray

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.