Acer Aspire One 756-B847Xkk, Intel® Celeron®, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire One 756-B847Xkk. Product type: Netbook. Processor family: Intel® Celeron®, Processor model: 847, Processor frequency: 1.1 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product color: Black. Weight: 2.98 lbs (1.35 kg)