Acer logo

Acer Aspire One AO756-2823 Intel® Celeron® 847 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76464
Info modified on:
23 Jan 2025, 19:15:58
Short summary description Acer Aspire One AO756-2823 Intel® Celeron® 847 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:

Acer Aspire One AO756-2823, Intel® Celeron®, 1.1 GHz, 11.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire One AO756-2823 Intel® Celeron® 847 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:

Acer Aspire One AO756-2823. Product type: Netbook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 847, Processor frequency: 1.1 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product color: Black. Weight: 3.04 lbs (1.38 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.